EN
  • EN
  • DE

TPS54312PW

Part No TPS54312PW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750295-TPS54312PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54312PW CAD Model

Description

The TPS54312PW is a highly efficient, synchronous buck regulator from Texas Instruments, designed to provide a compact and reliable power solution for a wide range of applications. This regulator is part of TI's extensive portfolio of power management integrated circuits that are engineered to meet the stringent requirements of modern electronic devices.

Key Features

  • Output Voltage Range: The TPS54312PW offers an adjustable output voltage range from 0.9V to 3.3V, which allows it to power a variety of low-voltage circuits.
  • High Efficiency: With its synchronous buck topology, this regulator achieves high efficiency, which minimizes heat dissipation and improves system performance.
  • Output Current: It is capable of delivering up to 3A of continuous output current, making it suitable for powering both high-power and low-power devices.
  • Input Voltage Range: The device operates over a wide input voltage range from 4.5V to 28V, accommodating a variety of power sources, including intermediate bus voltages in complex systems.
  • Thermal and Over-current Protection: The TPS54312PW features built-in thermal shutdown and over-current protection circuits, ensuring the safety and reliability of the device under adverse conditions.
  • Small Footprint: Housed in a 20-pin TSSOP (Thin Shrink Small Outline Package), the TPS54312PW is designed for space-constrained applications.

Applications

The versatility of the TPS54312PW makes it an ideal choice for a variety of applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunication equipment
  • Computing peripherals and servers
  • FPGAs and DSPs power supplies
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS54312PW is no exception. It is designed to meet the rigorous standards of industrial performance and reliability, ensuring a dependable power solution for your critical applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5685 $50.2535
27+ $3.7486 $101.2122
42+ $3.6314 $152.5188
57+ $3.5143 $200.3151
74+ $3.3971 $251.3854
99+ $3.0457 $301.5243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess