The TC74LVX245FT is an octal bus transceiver manufactured by Toshiba Semiconductor and Storage. This device features a three-state output and is designed for bidirectional asynchronous communication between data buses. It is commonly used in memory interfaces, data buffering, and level translation applications.
Applications
- Data Bus Transceiver
- Memory Interface
- Data Buffering
- Level Translation
- Microprocessor Systems
Features
- Octal Bus Transceiver
- Three-State Outputs
- Bidirectional Data Flow
- High-Speed Operation
- Low Power Consumption
Benefits
- Improved Data Transfer: Facilitates bidirectional data transfer between buses, enhancing system performance.
- Reduced Loading: Three-state outputs minimize loading on the bus when the device is disabled.
- Increased Flexibility: Supports both asynchronous and synchronous data transfer.
- Faster Data Throughput: High-speed operation enables efficient data processing.
- Extended Battery Life: Low power consumption makes it suitable for battery-powered applications.
Specifications
The TC74LVX245FT operates with a supply voltage range of 2.0V to 5.5V and features a propagation delay of a few nanoseconds. The output enable control allows for easy control of the data flow direction. The device is available in various package options, including TSSOP and SOIC. For detailed specifications, including timing characteristics, input/output voltage levels, and power dissipation ratings, refer to the manufacturer's datasheet.