EN
  • EN
  • DE

TC74LVX240F(F)

Part No TC74LVX240F(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357884-TC74LVX240F(F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX240F(F) CAD Model

Description

The TC74LVX240F(F) is an octal buffer/line driver with 3-state outputs from Toshiba Semiconductor and Storage. It's part of the LVX family, known for its low voltage operation and high speed. This device is designed for applications requiring high-performance buffering or driving of bus lines.

Applications

  • Memory address drivers
  • Clock drivers
  • System bus drivers
  • Data transmission
  • Backplane driving
  • Isolation of memory from the system bus

Features

  • High-speed operation: tpd = 4.8 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max) at VCC = 5.5 V
  • Output drive capability: 12 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 12 mA (min)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • Inputs and outputs on opposite sides of the package allowing easy PCB layout

Benefits

  • Facilitates high-speed data transfer and processing.
  • Minimizes power consumption in portable and energy-sensitive applications.
  • Provides strong drive capability for driving multiple loads or long bus lines.
  • Ensures consistent signal timing and minimizes skew.
  • Offers versatility in various voltage environments.
  • Simplifies PCB design and reduces signal noise.

Additional Details

The TC74LVX240F(F) is an octal buffer with non-inverting 3-state outputs. Two active-low enable inputs (OE1 and OE2) control the outputs. When either OE1 or OE2 is high, the outputs are in the high-impedance state. This allows multiple devices to share a common bus. All inputs are equipped with protection circuits against static discharge and transient excess voltage.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess