The TC74LVX125F is a high-speed CMOS quad bus buffer gate fabricated with silicon gate CMOS technology. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. This device is suitable for use in a wide range of applications where high-speed data transfer and low power consumption are critical.
Applications
- High-speed logic circuits
- Bus interface
- Memory systems
- Data transmission lines
- Clock drivers
Features
- High-speed operation: tpd = 4.6 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25 °C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 12 mA (min.)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Pin and function compatible with 74LS125
Benefits
- Improved system performance: High-speed operation enables faster data processing and transfer.
- Reduced power consumption: Low power dissipation extends battery life in portable devices and minimizes heat generation in densely packed systems.
- Enhanced noise immunity: High noise immunity ensures reliable operation in noisy environments.
- Easy integration: Pin and function compatibility with industry-standard 74LS125 simplifies design and replacement.
- Versatile application: Wide operating voltage range allows usage in diverse systems.
Additional Details
The TC74LVX125F features independent enable pins for each of the four buffer gates, providing flexibility in controlling data flow. The output is high when the enable input is high and follows the data input when the enable input is low. The device is available in a small outline package (SOP), making it suitable for surface-mount applications. The operating temperature range is -40°C to +85°C.