EN
  • EN
  • DE

TC74LCX273F

Part No TC74LCX273F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low-Voltage Octal D-Type Flip-Flop with Clear with 5-V Tolerant Inputs and Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265038-TC74LCX273F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX273F CAD Model

Description

The TC74LCX273F is an octal D-type flip-flop with clear manufactured by Toshiba Semiconductor and Storage. This device is part of the LCX family of high-performance CMOS logic devices, designed for high-speed operation and low power consumption.

Applications

  • High-speed data registers
  • Buffer registers
  • Storage elements in digital systems
  • Address latches in memory systems
  • Microprocessor-based systems

Features

  • High-speed operation: tpd = 4.8 ns (typical) at VCC = 3.3 V
  • Low power consumption: ICC = 10 μA (maximum) at VCC = 3.3 V
  • 3.3 V supply voltage operation
  • 5 V tolerant inputs
  • Octal D-type flip-flops with parallel inputs and outputs
  • Positive-edge triggered clock
  • Direct clear input
  • Outputs source/sink 24 mA at VCC = 3.3 V
  • Available in a TSSOP package

Benefits

  • High Speed: Enables fast data transfer and processing in digital systems.
  • Low Power: Reduces power consumption, making it suitable for portable and battery-powered devices.
  • 5V Tolerant Inputs: Allows interfacing with 5V logic devices.
  • Direct Clear Input: Provides a convenient way to reset the flip-flops.
  • Space-Saving Package: The TSSOP package allows for high-density board layouts.

Additional Details

The TC74LCX273F features a positive-edge triggered clock, meaning the data is stored into the flip-flop on the rising edge of the clock signal. The clear input is an active-low input that resets all the flip-flops simultaneously. The device is designed to operate over a wide temperature range. The output drive capability of 24 mA allows it to drive a variety of loads. The device is typically used in applications where high speed, low power, and high density are required.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7263 $61.4419
30+ $3.8785 $116.3550
47+ $3.7572 $176.5884
64+ $3.6359 $232.6976
83+ $3.5147 $291.7201
110+ $3.1508 $346.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess