The TC74LCX16244AFT from Toshiba Semiconductor and Storage is a 16-bit non-inverting buffer/line driver designed for high-speed, low-voltage operation in 3.3V systems. This device is part of the LCX family, known for its low voltage operation and high-speed performance. It is specifically designed to improve both the performance and density of high-speed memory systems.
Applications
- High-speed memory systems
- Data transmission
- Address buffering
- Clock driving
- Bus interface in low-voltage systems
Features
- Operating voltage range: 2.0V to 3.6V
- High-speed operation: tpd = 4.5 ns (max) at VCC = 3.3V
- Output drive capability: ±24 mA at VCC = 3.3V
- Low power dissipation: ICC = 10 μA (max) at VCC = 3.3V
- TTL compatible inputs
- Available in TSSOP package for high-density mounting
- Non-inverting outputs
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, contributing to energy efficiency.
- Direct interface with TTL devices, simplifying system design.
- Increased board density due to the availability of TSSOP package.
- Enhanced signal integrity due to high output drive capability.
Additional Details
The TC74LCX16244AFT features TTL-compatible inputs, allowing it to interface seamlessly with older 5V TTL logic while operating at 3.3V. This simplifies the design of mixed-voltage systems. The device provides a high output drive capability (±24 mA), ensuring reliable signal transmission across the bus. The low power consumption (ICC = 10 μA max) makes it suitable for portable and battery-powered applications. Its propagation delay is typically around 4.5ns, depending on the supply voltage and load conditions. The device is supplied in a thin shrink small outline package (TSSOP), which is ideal for space-constrained applications. The AFT suffix indicates that the part is supplied in tape and reel packaging, suitable for automated assembly processes.