EN
  • EN
  • DE

TC74LCX157FK

Part No TC74LCX157FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage Quad 2-Channel Multiplexer with 5 V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Win Source Part Number 197009-TC74LCX157FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX157FK CAD Model

Description

The TC74LCX157FK from Toshiba Semiconductor and Storage is a low-voltage CMOS quad 2-input multiplexer, belonging to the LCX family of logic devices. This multiplexer is designed for use in systems operating at low voltages (2.0V to 3.6V) while providing high-speed performance and low power consumption. It is commonly used in applications requiring selection between multiple data sources.

Applications

  • Data selection
  • Address decoding
  • Memory multiplexing
  • Signal routing
  • Function generation

Features

  • Low-voltage operation: VCC = 2.0 V to 3.6 V
  • High-speed operation: tpd = 4.5 ns (typ) at VCC = 3.3 V
  • Low power dissipation: ICC = 10 μA (max) at Ta = 25°C
  • Output drive capability: IOL/IOH = ±24 mA (min) at VCC = 3.0 V
  • TTL compatible inputs: VIH = 1.7 V (min), VIL = 0.8 V (max)
  • Operating temperature range: -40 to 85°C
  • Package: SSOP (Shrink Small Outline Package)

Benefits

  • Extended battery life in portable devices due to low power consumption.
  • Improved system performance due to high-speed operation.
  • Direct interface with TTL logic levels.
  • Robust output drive capability for driving multiple loads.
  • Reliable performance over a wide temperature range.
  • Compact package size, ideal for space-constrained designs.

Additional Details

The TC74LCX157FK comes in an SSOP16 (Shrink Small Outline Package) and is pin-compatible with standard 74HC/HCT families. The device features two data inputs per multiplexer (A and B), a select input (S), and an output (Y). When the select input is low, the A input is routed to the output. When the select input is high, the B input is routed to the output. Input protection circuitry prevents damage from electrostatic discharge. This multiplexer is suitable for applications that require high-speed data selection with minimal power consumption.

Its wide operating temperature range makes it suitable for industrial and automotive applications. Due to its features, it is commonly employed in digital systems, including computers, communication equipment, and control systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8413 $59.6673
50+ $2.3319 $116.5950
77+ $2.2580 $173.8660
106+ $2.1853 $231.6418
137+ $2.1125 $289.4125
183+ $1.8942 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess