The NFM40R11C102T1M00 is a chip ferrite bead manufactured by Murata Electronics North America. It is designed to suppress high-frequency noise in electronic circuits, particularly effective in filtering out unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) without significantly affecting the DC signal. This component offers a balance between impedance characteristics and current handling capability.
Applications:
- Power line noise filtering
- Signal line EMI suppression
- Decoupling applications in digital and analog circuits
- Noise reduction in USB and other data interfaces
- Suppression of high-frequency harmonics in switching power supplies
Features:
- Surface Mount Device (SMD) for easy PCB assembly
- High impedance over a broad frequency range
- Low DC resistance for minimal power loss
- Compact size for space-constrained applications
- RoHS compliant, environmentally friendly
Benefits:
- Reduces EMI/RFI noise effectively
- Improves signal integrity and performance
- Enhances system reliability and stability
- Simplifies PCB design and layout
- Meets environmental regulations
Additional Details:
The NFM40R11C102T1M00 features a multi-layer structure, which provides high impedance characteristics in a compact package. The 0402 case size allows for a small footprint on the PCB, making it suitable for densely populated boards. This ferrite bead is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The specific impedance value at a given frequency will be outlined in the Murata datasheet. Always refer to the datasheet for detailed electrical characteristics, including impedance vs. frequency, DC resistance, rated current, and operating temperature range. Proper grounding techniques are essential for effective EMI suppression. Ensure that the ferrite bead is properly grounded to provide a low-impedance path for the noise current. The rated current for this part is 3A.