EN
  • EN
  • DE

TC74LCX07FT ELK

Part No TC74LCX07FT ELK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12Rohs
Reference case TSSOP-14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757177-TC74LCX07FT ELK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX07FT ELK CAD Model

Description

The TC74LCX07FT ELK is a low-voltage CMOS hex buffer/driver with open-drain outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring high-speed operation and low power consumption. The open-drain outputs allow for flexible voltage level translation and wired-OR connections.

Applications

  • Level Shifting: Used for voltage level translation between different logic voltage domains.
  • Wired-OR Logic: Implements wired-OR logic functions in digital circuits.
  • Bus Driving: Drives high-capacitance buses in digital systems.
  • Interface Circuits: Provides interface buffering between different digital devices.
  • Memory Interfacing: Used in memory interface circuits for buffering and signal conditioning.

Features

  • Low-Voltage Operation: Operates from 2.0V to 3.6V supply voltage.
  • High-Speed Operation: Provides high-speed signal propagation with low propagation delay.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Open-Drain Outputs: Allows for flexible voltage level translation and wired-OR connections.
  • Small Package Size: Compact surface-mount package for space-constrained applications.

Benefits

  • Flexible Voltage Level Translation: Open-drain outputs allow for interfacing with different voltage levels.
  • High-Speed Performance: Provides fast signal propagation for high-speed digital systems.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Open-drain outputs simplify wired-OR logic implementation.
  • Compact Footprint: Small package size allows for integration into dense circuit boards.

Additional Details

The TC74LCX07FT ELK is supplied in a small surface-mount package, suitable for automated assembly. The "ELK" designation indicates tape and reel packaging. External pull-up resistors are required for the open-drain outputs to define the high-level output voltage. It is essential to consult the Toshiba Semiconductor and Storage datasheet for detailed electrical characteristics, timing specifications, and recommended operating conditions. The input voltage levels and output current capabilities should be carefully considered to ensure proper operation.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess