EN
  • EN
  • DE

TC74HC4072AP

Part No TC74HC4072AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL 4-INPUT OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264962-TC74HC4072AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4072AP CAD Model

Description

The TC74HC4072AP is a dual 4-input OR gate manufactured by Toshiba Semiconductor and Storage. It belongs to the HC (High-speed CMOS) logic family, offering a combination of high speed and low power consumption. This device is commonly employed to perform logical OR operations within digital circuits.

Applications

  • Logic Gates in Digital Circuits
  • Data Multiplexers
  • Address Decoding
  • Control Systems
  • Signal Routing

Features

  • Dual 4-Input OR Gates: Provides two independent 4-input OR gate functions.
  • High-Speed Operation: Enables fast switching speeds suitable for high-frequency applications.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: Functions over a broad voltage range, typically 2V to 6V.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits

  • Efficient Logic Operations: Facilitates effective implementation of OR logic functions.
  • Enhanced System Performance: High-speed operation improves overall system performance.
  • Minimized Power Consumption: Low power consumption contributes to longer battery life in portable applications.
  • Flexible Voltage Operation: Adaptable to various voltage levels.
  • Simplified Integration: Easily integrates with existing TTL-based designs.

Specifications

The TC74HC4072AP comprises two independent 4-input OR gates. It operates with a supply voltage typically ranging from 2V to 6V. The propagation delay is designed to be minimal, ensuring high-speed performance. The operating temperature range typically spans from -40°C to +85°C. The device is commonly available in a DIP package. Always consult the manufacturer's datasheet for detailed and accurate technical specifications to ensure proper application.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess