EN
  • EN
  • DE

TC74HC374AFW

Part No TC74HC374AFW
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357631-TC74HC374AFW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC374AFW CAD Model

Description

The TC74HC374AFW is a high-speed CMOS octal D-type flip-flop with three-state outputs manufactured by Toshiba Semiconductor and Storage. This device is ideally suited for high-performance register applications where speed and low power consumption are crucial. The three-state outputs provide the ability to connect the device directly to a data bus without the need for external buffering. This device is often utilized in memory systems, data acquisition, and general-purpose logic circuits.

Applications

  • Memory Address Registers: Used to store memory addresses in microprocessor and microcontroller systems.
  • Data Bus Buffering: Buffers data signals on a data bus to improve signal integrity.
  • Input/Output Ports: Used in I/O port implementations for interfacing with peripherals.
  • Industrial Control Systems: Employed in industrial automation equipment for data storage and manipulation.
  • General Purpose Logic: Suitable for use as general-purpose registers in digital logic designs.

Features

  • High-Speed Operation: Enables fast data transfer rates for high-performance applications.
  • Three-State Outputs: Allows direct connection to data buses without external buffering.
  • Wide Operating Voltage Range: Operates over a voltage range of 2V to 6V for design flexibility.
  • Low Power Dissipation: Consumes minimal power, making it suitable for battery-powered applications.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Pin Compatible with LSTTL: Allows for easy replacement of older LSTTL devices.

Benefits

  • Enhanced System Performance: High-speed operation leads to improved system throughput.
  • Simplified Bus Interfacing: Three-state outputs reduce the complexity of bus-oriented designs.
  • Increased Design Flexibility: Wide operating voltage range allows for use in a variety of applications.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Improved System Reliability: High noise immunity ensures stable operation.
  • Easy System Upgrades: LSTTL compatibility simplifies the replacement of older devices.

Additional Details

The TC74HC374AFW contains eight D-type flip-flops with common clock (CK) and output enable (OE) inputs. Data is transferred to the outputs on the positive-going edge of the clock pulse. The three-state outputs are controlled by the output enable (OE) input. When OE is low, the outputs are enabled. When OE is high, the outputs are in the high-impedance state. The device comes in a SOIC20 package, suitable for surface mount assembly.

You May Also Be Interested in

IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess