EN
  • EN
  • DE

TC74HC373P

Part No TC74HC373P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357628-TC74HC373P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC373P CAD Model

Description

The TC74HC373P is a high-speed CMOS octal D-type transparent latch fabricated by Toshiba Semiconductor and Storage. This device features three-state outputs designed for use in high-performance memory systems, data bus buffering, and general logic applications. The device is pin-compatible with low-power Schottky TTL (LSTTL) series devices, ensuring ease of integration into existing systems. The TC74HC373P operates across a wide voltage range and offers high noise immunity, making it suitable for demanding industrial and commercial environments.

Applications

  • Memory Address Latching: Used to latch memory addresses in microprocessor-based systems for reliable data access.
  • Data Bus Buffering: Provides buffering of data signals on a data bus to improve signal integrity and drive capability.
  • Input/Output Ports: Utilized in I/O port expansion and management within embedded systems.
  • Industrial Control Systems: Employed in industrial automation equipment for latching control signals and sensor data.
  • General Purpose Logic: Serves as a general-purpose latch in digital circuits for data storage and manipulation.

Features

  • High-Speed Operation: Offers significantly faster propagation delays compared to standard CMOS logic.
  • Three-State Outputs: Provides high-impedance output state for bus-oriented applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V, offering flexibility in power supply selection.
  • Low Power Dissipation: Minimizes power consumption, extending battery life in portable applications.
  • High Noise Immunity: Provides robust performance in noisy environments.
  • Pin and Function Compatible with LSTTL: Simplifies system upgrades and reduces redesign efforts.

Benefits

  • Improved System Performance: Faster latching speeds enable higher data throughput and processing capabilities.
  • Reduced Bus Loading: Three-state outputs minimize loading on the data bus, enhancing signal integrity.
  • Enhanced Design Flexibility: Wide operating voltage range allows for use in diverse applications and systems.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Increased System Reliability: High noise immunity ensures stable operation in harsh environments.
  • Simplified System Integration: LSTTL compatibility simplifies the integration of this device into existing systems.

Additional Details

The TC74HC373P is an octal D-type transparent latch. It consists of eight D-type latches with a common latch enable (LE) input and a common output enable (OE) input. When LE is high, data at the D inputs enter the latches. Data at the D inputs are transferred to the Q outputs when LE is high. The outputs follow the data as long as LE is held high. When LE transitions low, the data that was present at the D inputs at the time of the transition is latched. Output Enable (OE) controls the three-state outputs. When OE is low, the outputs are enabled. When OE is high, the outputs are in the high-impedance state. The device is available in a DIP14 package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess