EN
  • EN
  • DE

TC74HC365AF

Part No TC74HC365AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HEX BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357617-TC74HC365AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC365AF CAD Model

Description

The TC74HC365AF is a Hex Buffer/Line Driver with 3-State Outputs from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) contains six independent buffer/line drivers, each with a 3-state output. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same line. It operates with a wide range of supply voltages and offers low power consumption.

Applications

  • Memory addressing: Used to drive memory address lines.
  • Data bus driving: Employed as a bus driver to increase signal strength.
  • Peripheral interfacing: Utilized for connecting peripherals to a microcontroller or microprocessor.
  • Logic level translation: Can be used to translate logic levels between different systems.
  • Data transmission: Integrated within data transmission systems.

Features

  • High-speed operation: Offers fast signal propagation due to its high-speed CMOS technology.
  • Wide operating voltage range: Functions across a broad voltage spectrum, enhancing compatibility.
  • Low power consumption: Minimizes energy usage.
  • Hex buffer/line driver: Provides six independent buffers/line drivers.
  • 3-State outputs: Allows outputs to be in a high, low, or high-impedance state.
  • CMOS technology: Ensures excellent noise immunity and stable operation.

Benefits

  • Improved bus performance: The 3-state outputs enable efficient sharing of a bus.
  • Increased signal strength: Line drivers enhance signal integrity over long distances.
  • Simplified circuit design: Reduces the number of components required for bus interfacing.
  • Energy efficiency: Low power consumption translates to lower operating costs.
  • Enhanced reliability: CMOS technology provides stable performance.

Additional Details

The TC74HC365AF is typically available in a surface-mount package. It is TTL compatible. Enable inputs control the output state. Detailed electrical characteristics, such as input voltage levels, output drive current, and switching speeds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,367 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess