EN
  • EN
  • DE

TC74HC191AF(EL)

Part No TC74HC191AF(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357575-TC74HC191AF(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC191AF(EL) CAD Model

Description

The TC74HC191AF(EL) is a high-speed CMOS synchronous 4-bit Binary Up/Down Counter manufactured by Toshiba Semiconductor and Storage. This device is designed for use in high-performance digital systems requiring binary counting and features synchronous counting operation, enabling predictable and reliable performance. It's part of the broader TC74HC series, known for its compatibility with TTL logic levels and low power consumption, making it suitable for a wide array of applications.

Applications

  • Frequency Dividers: Used to divide an input frequency by a specific factor.
  • Digital Clocks: Implements counting functions for timekeeping.
  • Up/Down Counters: Functions as a counter in both ascending and descending modes.
  • Address Generation: Generates memory addresses in digital systems.
  • Programmable Counters: Configured for custom counting sequences.

Features

  • High-Speed Operation: Provides rapid counting operations due to CMOS technology.
  • Synchronous Counting: All flip-flops are clocked simultaneously, preventing timing skew.
  • Up/Down Control: Selectable up or down counting modes.
  • Ripple Carry Output: Facilitates cascading multiple counters for higher bit counts.
  • Clear Input: Resets the counter to a predefined state.
  • Low Power Consumption: Operates with minimal power draw.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range.

Benefits

  • Improved System Performance: High-speed operation minimizes delays in counting applications.
  • Simplified System Design: Synchronous operation simplifies timing considerations.
  • Versatile Counting Modes: Up/down control broadens the range of possible applications.
  • Expandable Counting Capacity: Ripple carry output allows for easy cascading.
  • Reliable Operation: CMOS technology provides stable performance over temperature and voltage variations.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.

Additional Details

The TC74HC191AF(EL) is typically supplied in a surface-mount package (SOIC). It operates from a supply voltage of 2V to 6V. The operating temperature range is typically -40°C to +85°C. The device features a master reset (clear) input and a count enable input for flexible control of the counting operation. The synchronous counting eliminates output glitches, ensuring stable output signals. The ripple carry output allows cascading multiple devices to create counters with larger bit widths. The 'EL' suffix usually indicates specific packaging or tape and reel options for automated assembly. The inputs are TTL compatible.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess