EN
  • EN
  • DE

TC74ACT373FS

Part No TC74ACT373FS
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979262-TC74ACT373FS
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74ACT373FS CAD Model

Description

The TC74ACT373FS is an octal D-type transparent latch with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS Technology (ACT) family, offering high-speed performance and low power consumption. It's commonly used for temporary data storage and buffering in digital systems.

Applications

  • Memory Interfacing: Used as a latch to hold address or data information when interfacing memory devices with microprocessors.
  • Data Buffering: Employed as a buffer to isolate data lines and improve signal integrity.
  • Address Decoding: Used in address decoding circuits to select specific memory locations or peripherals.
  • I/O Port Expansion: Used to expand the number of available I/O ports in microcontroller-based systems.
  • Data Multiplexing/Demultiplexing: Used in multiplexing and demultiplexing circuits to route data signals.

Features

  • Octal Latch: Contains eight independent D-type latches for parallel data storage.
  • Transparent Mode: Data passes directly through the latch when the enable (LE) input is high.
  • 3-State Outputs: Provides three output states: high, low, and high-impedance. This allows for multiple devices to share the same data bus.
  • High-Speed Operation: Offers fast propagation delays, typically in the nanosecond range.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 4.5V to 5.5V.

Benefits

  • Temporary Data Storage: Provides temporary storage for data signals, allowing for synchronization and timing control.
  • Improved Signal Integrity: Buffers data lines, reducing noise and improving signal quality.
  • Increased System Performance: High-speed operation ensures minimal impact on system performance.
  • Flexible Data Handling: 3-state outputs enable efficient data sharing and bus management.
  • Reduced Component Count: Integrates eight latches into a single package, reducing component count and board space.

Additional Details: The TC74ACT373FS utilizes CMOS technology, providing excellent noise immunity. The 'FS' suffix indicates a specific package type, typically a surface-mount package. The output enable (OE) input controls the 3-state outputs. When OE is high, the outputs are in the high-impedance state. When OE is low, the outputs are enabled, and the latched data is presented on the output pins. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. This device is often used in conjunction with other logic devices such as decoders, multiplexers, and microcontrollers to implement complex digital systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess