EN
  • EN
  • DE

TC74ACT240P(F)

Part No TC74ACT240P(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin PDIP Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Height 3.5 mm
High Level Output Current -24 mA
Length 24.6 mm
Logic Function Buffer
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 20
Polarity Inverting
Propagation Delay 8 ns
RoHS Compliant
Width 6.4 mm
Win Source Part Number 1025595-TC74ACT240P(F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74ACT240P(F) CAD Model

Description

The TC74ACT240P(F) is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the ACT (Advanced CMOS Technology) family, offering high-speed performance and low power consumption. It's designed to improve the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Applications:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers
  • Bus-oriented transmitters
  • Logic buffers

Features:

  • High-speed operation: Provides fast switching speeds for improved system performance.
  • Low power consumption: Minimizes power requirements for energy-efficient operation.
  • 3-state outputs: Allows for multiple devices to share a common bus.
  • Octal configuration: Provides eight independent buffer/driver channels.
  • TTL compatible inputs: Interfaces seamlessly with TTL logic circuits.
  • Wide operating voltage range: Operates over a broad range of supply voltages.
  • High output drive capability: Can drive multiple loads without significant signal degradation.

Benefits:

  • Increased system speed: Faster switching speeds lead to improved overall system performance.
  • Reduced power consumption: Low power requirements minimize energy costs and heat dissipation.
  • Simplified bus interfacing: 3-state outputs enable efficient sharing of bus resources.
  • Increased circuit density: Octal configuration provides more functionality in a smaller footprint.
  • Easy integration: TTL compatible inputs simplify interfacing with existing logic circuits.
  • Improved signal integrity: High output drive capability ensures reliable signal transmission.

Additional Details:

The TC74ACT240P(F) features an inverting logic configuration. When the output enable (OE) pin is low, the outputs are enabled, and the input signal is inverted and passed to the output. When the OE pin is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. The device is typically packaged in a DIP (Dual In-line Package) for easy through-hole mounting. Specific electrical characteristics, such as propagation delay, input capacitance, and output current drive capability, can be found in the device datasheet. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Understanding the timing characteristics and load considerations is crucial for optimal performance in high-speed applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Microchip Technology
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess