EN
  • EN
  • DE

TC74ACT174F

Part No TC74ACT174F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS Digital Integrated Circuit Silicon Monolithic Hex D-Type Flip Flop with Clear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264896-TC74ACT174F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74ACT174F CAD Model

Description

The TC74ACT174F is a hex D-type flip-flop with clear manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS Technology (ACT) family, known for its high speed and low power consumption. This IC contains six independent D-type flip-flops, each with a data (D) input, a clock (CLK) input, and a clear (CLR) input, and a Q output. These flip-flops are edge-triggered, meaning the output changes only on the active edge of the clock signal.

Applications:

  • Registers: Used as storage elements in digital registers.
  • Shift Registers: Configured as shift registers for serial data transfer.
  • Data Buffers: Temporarily stores data in digital systems.
  • Control Circuits: Implements sequential logic in control systems.
  • Frequency Dividers: Creates frequency dividers by connecting the Q output back to the D input.

Features:

  • High Speed: Offers fast switching speeds due to the ACT technology.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops in a single package.
  • Clear Input: Resets the flip-flop outputs to a low state.
  • Edge-Triggered: Output changes only on the active edge of the clock signal.

Benefits:

  • Versatile Logic Element: Provides a flexible building block for digital circuits.
  • Improved System Performance: Fast switching speeds enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details:

The TC74ACT174F typically comes in a surface-mount package such as SOIC (Small Outline Integrated Circuit). The datasheet specifies the operating voltage, input logic levels, and propagation delays. The clock and clear inputs must meet the timing requirements specified in the datasheet to ensure proper operation. Decoupling capacitors should be placed close to the power supply pins to minimize noise. It's essential to consult the Toshiba Semiconductor and Storage datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. The output drive capability is also an important consideration when interfacing with other logic circuits.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess