EN
  • EN
  • DE

TC74ACT157AFN

Part No TC74ACT157AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981337-TC74ACT157AFN
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74ACT157AFN CAD Model

Description

The TC74ACT157AFN is a high-speed, advanced CMOS quad 2-input multiplexer manufactured by Toshiba Semiconductor and Storage. This device features low power consumption and high noise immunity, making it suitable for a wide range of digital logic applications. The TC74ACT157AFN selects one of four 2-input data sources based on the select inputs. The selected data is then presented at the output.

Applications:

      
  • Data selection and routing
  •   
  • Parallel-to-serial conversion
  •   
  • Address decoding
  •   
  • Logic function generation
  •   
  • Memory addressing

Features:

      
  • High-speed operation
  •   
  • Low power consumption
  •   
  • High noise immunity
  •   
  • Quad 2-input multiplexer
  •   
  • TTL compatible inputs
  •   
  • Wide operating voltage range
  •   
  • Surface mount package

Benefits:

      
  • Improved system performance due to high-speed operation
  •   
  • Reduced power consumption, leading to longer battery life in portable devices
  •   
  • Increased system reliability due to high noise immunity
  •   
  • Versatile data selection capabilities
  •   
  • Easy integration with TTL logic circuits
  •   
  • Wide operating voltage range for flexible system design

Additional Details:

The TC74ACT157AFN is designed to operate at high speeds with minimal propagation delay. The CMOS technology ensures low static power consumption, which is crucial for battery-powered devices. The inputs are TTL compatible, allowing direct interfacing with TTL logic circuits. The device is available in a surface-mount package, which simplifies board assembly and reduces board space requirements. The enable input allows the outputs to be disabled, providing flexibility in system design. The TC74ACT157AFN is a versatile component for various digital logic applications requiring high speed, low power, and high noise immunity. The functional table in the datasheet precisely defines the output based on select and enable input conditions. The part complies with JEDEC standards for reliable and consistent performance.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess