EN
  • EN
  • DE

TC74AC74FN

Part No TC74AC74FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL D TYPE FLIP FLOP WITH PRESET AND CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357405-TC74AC74FN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TC74AC74FN CAD Model

Description

The TC74AC74FN is a Dual D-Type Flip-Flop with Set and Reset manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, offering high-speed performance and low power consumption. The device consists of two independent D-type flip-flops within a single package. The 'FN' suffix usually denotes a specific package type. Each flip-flop has individual set and reset inputs, providing asynchronous control over the output state.

Applications:

  • Shift registers
  • Data synchronization
  • Control circuits
  • Frequency dividers
  • Memory storage elements

Features:

  • High-speed operation: tpd = 7.5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 4 μA (max.) at VCC = 5 V
  • Dual D-type flip-flop configuration
  • Set and Reset inputs for asynchronous control
  • Positive-edge triggered operation
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Operating temperature range: -40°C to 85°C (Typical, confirm with datasheet)

Benefits:

  • Reliable Data Storage: Provides reliable data storage in digital systems.
  • Asynchronous Control: Set and Reset inputs allow for direct and immediate control over the flip-flop's output.
  • High-Speed Performance: Enables rapid data transfer and processing.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.
  • Versatile Application: Suitable for a variety of data storage and control applications.

Additional Details:

The TC74AC74FN typically comes in a SOIC (Small Outline Integrated Circuit) package for surface mount assembly on PCBs. Data is clocked into the flip-flop on the positive-going edge of the clock (CLK) input. The Set and Reset inputs override the clock and data inputs, allowing for direct setting or clearing of the flip-flop's output. When Set is low, the Q output goes high. When Reset is low, the Q output goes low. Avoid applying both Set and Reset simultaneously, as this results in an undefined output state. For precise package details and operating temperature specifics, consult the TC74AC74FN datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,996 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess