EN
  • EN
  • DE

TC74AC14FT(EL,M)

Part No TC74AC14FT(EL,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196899-TC74AC14FT(EL,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC14FT(EL,M) CAD Model

Description

The TC74AC14FT(EL,M) is a high-speed hex Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. It integrates six independent inverters, each featuring Schmitt trigger inputs. These Schmitt triggers provide hysteresis, which enhances noise immunity and prevents oscillations caused by slowly changing or noisy input signals.

Applications:

  • Wave Shaping: Cleans up noisy or slowly changing signals, transforming them into clean digital signals.
  • Oscillator Circuits: Used in oscillator circuits because of the hysteresis provided by the Schmitt trigger inputs.
  • Pulse Shaping: Shapes and sharpens pulses in digital circuits.
  • Noise Suppression: Suppresses noise in digital systems by providing a defined threshold for signal transitions.

Features:

  • High Speed Operation: Offers propagation delay times typically in the nanosecond range.
  • Schmitt Trigger Inputs: Enhances noise immunity and provides signal conditioning through hysteresis.
  • Low Power Consumption: Minimizes power requirements, typical of CMOS technology.
  • Wide Operating Voltage Range: Generally operates from 2V to 6V.
  • High Noise Immunity: Provides increased resistance to noise compared to standard inverters.
  • Hex Inverter: Integrates six independent inverter gates in a single package.

Benefits:

  • Improved Signal Integrity: Enhances signal quality by reducing the effects of noise and slow transitions, thanks to the Schmitt trigger inputs.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, improving energy efficiency.
  • Enhanced System Reliability: Guarantees reliable operation in noisy environments due to high noise immunity.
  • Simplified Circuit Design: Reduces component count and simplifies board layout with six inverters integrated into one package.
  • Oscillation Prevention: Prevents oscillations caused by slowly changing or noisy input signals through hysteresis.

Additional Details:

The TC74AC14FT(EL,M) is supplied in an SOP (Small Outline Package). The Schmitt trigger action results in different input threshold voltages for rising and falling signals. This hysteresis prevents false triggering from noise. The device is designed for direct interfacing with other CMOS, NMOS, and TTL logic families. The (EL,M) suffix specifies a particular tape and reel packaging format for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess