EN
  • EN
  • DE

TC59S6408BFT-80B

Part No TC59S6408BFT-80B
Manufacturer Toshiba Semiconductor and Storage
Catalog SD
Description SD 8Mx8-8 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945087-TC59S6408BFT-80B
Series *
Ultra Librarian 3D Model Ultra Librarian TC59S6408BFT-80B CAD Model

Description

The TC59S6408BFT-80B is a 64Mbit NAND Flash memory device manufactured by Toshiba. It's designed for mass storage applications in a wide range of consumer electronics, including USB flash drives, memory cards, and solid-state drives (SSDs). This NAND Flash memory offers a non-volatile storage solution with high density and relatively fast read/write speeds.

Applications:

  • USB flash drives
  • Memory cards (SD, microSD)
  • Solid-state drives (SSDs)
  • Embedded storage in mobile devices
  • Digital cameras

Features:

  • Capacity: 64Mbit
  • Organization: 8M x 8 bits
  • Page Size: 512 bytes + 16 bytes (spare)
  • Block Size: 16KB (32 pages)
  • Supply Voltage: 3.3V
  • Operating Temperature: -25°C to 85°C
  • Interface: Standard NAND Flash interface
  • Erase Cycle Endurance: Typically 100,000 cycles

Benefits:

  • Non-volatile storage retains data even when power is off.
  • High density allows for storing large amounts of data in a small package.
  • Relatively fast read/write speeds improve performance in storage applications.
  • High erase cycle endurance ensures long-term reliability.

Additional Details:

The TC59S6408BFT-80B NAND Flash memory uses a floating gate transistor technology to store data. The -80B likely refers to the speed grade and the specific package type. It operates using a 3.3V power supply. The device's page size is 512 bytes, plus an additional 16 bytes for spare data. Blocks are typically erased as a unit. Wear leveling techniques are often employed in systems using NAND Flash to extend the lifespan of the memory. For detailed information regarding timing characteristics, command sets, and reliability parameters, refer to the official Toshiba datasheet.

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess