EN
  • EN
  • DE

29LV160T-90PFTN

Part No 29LV160T-90PFTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175388-29LV160T-90PFTN
Categories Custom Parts
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 29LV160T-90PFTN CAD Model

Description

The 29LV160T-90PFTN is a 16-Megabit (2M x 8/1M x 16) Flash Memory device manufactured by Fujitsu Electronics America, Inc. This device is designed for high-performance, low-power applications and offers fast access times, making it suitable for embedded systems and data storage solutions.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Data storage solutions

Features

  • 16-Megabit (2M x 8/1M x 16) capacity
  • Sector Erase Architecture
  • Fast Access Time (90ns)
  • Low Power Consumption
  • Single 3.0V Read and Write Operations
  • CMOS Process Technology
  • Available in various package options (e.g., P-TFBGA48)

Benefits

  • High storage capacity allows for storing large amounts of data and code.
  • Fast access time ensures quick data retrieval and execution, improving system performance.
  • Low power consumption extends battery life in portable applications.
  • Sector Erase Architecture facilitates efficient memory management.
  • Single 3.0V operation simplifies system design and reduces power requirements.

Additional Details

The 29LV160T-90PFTN utilizes a sector erase architecture that allows for individual sectors to be erased and reprogrammed without affecting other sectors. This feature enhances flexibility and efficiency in data management. The device operates at a single 3.0V power supply, which reduces power consumption and simplifies the power supply design. The fast access time of 90ns ensures quick data retrieval, making it suitable for applications where speed is critical.

Technical Specifications (typical):

  • Memory Size: 16 Megabits (2M x 8/1M x 16)
  • Access Time: 90ns
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C
  • Package: P-TFBGA48 (or other available packages)

For detailed specifications, including timing characteristics and electrical parameters, refer to the official Fujitsu Electronics America, Inc. datasheet for the 29LV160T-90PFTN.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess