EN
  • EN
  • DE

TC59S6408BFT-80

Part No TC59S6408BFT-80
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 1,048,576/2,097,152/4,194,304-WORDSx4BANKSx16/8/4-BIT S SYNCHRONOUS DYNAMIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264769-TC59S6408BFT-80
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC59S6408BFT-80 CAD Model

Description

The TC59S6408BFT-80 is a 64Mbit NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It is organized as (8192 + 256) bytes x 64 pages x 1024 blocks. This memory is designed for mass storage applications requiring high density and low cost. It's commonly used in solid-state drives (SSDs), USB flash drives, memory cards, and other data storage devices.

Applications

  • Solid-state drives (SSDs): Used as the primary storage medium in SSDs for high-speed data access.
  • USB flash drives: Employed in USB flash drives to provide portable storage solutions.
  • Memory cards: Integrated into memory cards for digital cameras, smartphones, and other portable devices.
  • Embedded systems: Utilized in embedded systems requiring non-volatile mass storage.
  • Data loggers: Found in data loggers for storing large amounts of data over extended periods.

Features

  • High-density storage: Provides 64Mbit of storage capacity.
  • NAND flash technology: Offers non-volatile storage with high endurance.
  • Page size: (8192 + 256) bytes per page.
  • Block size: 64 pages per block.
  • Operating voltage: 2.7V to 3.6V.
  • High-speed data transfer: Supports fast read and write operations.

Benefits

  • Large storage capacity: Enables storage of large amounts of data in a compact form factor.
  • Non-volatile storage: Retains data even when power is removed.
  • Fast data access: Provides quick access to stored data, improving system performance.
  • Low power consumption: Reduces power consumption, making it suitable for battery-powered devices.
  • High endurance: Withstands a large number of program/erase cycles.

Additional Details

The TC59S6408BFT-80 is available in a TSOP (Thin Small Outline Package). It supports error correction code (ECC) to ensure data integrity. The device is designed for industrial and commercial applications requiring reliable and durable storage solutions. This NAND Flash memory provides a cost-effective and efficient way to store large amounts of data in various applications.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess