EN
  • EN
  • DE

046293645005829+

Part No 046293645005829+
Manufacturer AVX Corp/Kyocera Corp
Catalog FFC, FPC (FlatFlexible) Connectors
Description 0.3MM PITCH - 45 POS - RT ANGLE / 45 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer KYOCERA AVX
Packaging Reel - TR
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 45
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.15mm
Height Above Board 0.033" (0.84mm)
Locking Feature Flip Lock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Plastic
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Current Rating (Amps) 0.2A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 1253-046293645005829+CT,1253-046293645005829+DKR,478-046293645005829+-ND,1253-046293645005829+TR-ND,478-046293645005829+TR,1253-046293645005829+TR,1253-046293645005829+CT-ND,478-046293645005829+CT,478-046293645005829+DKR,1253-046293645005829+DKR-ND,478-046293645005829+
Standard Package 2,000
Win Source Part Number 1333343-046293645005829+
Ultra Librarian 3D Model Ultra Librarian 046293645005829+ CAD Model

Description

The KYOCERA AVX is a 45 position FFC, FPC (Flat Flexible) Connector Assembly that has a pitch of 0.012" (0.30mm).

  • Manufacturer: KYOCERA AVX
  • Positions: 45
  • Pitch: 0.012" (0.30mm)
  • Feature: Low Insertion Force (LIF)
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: -
  • Contact Material: Copper Alloy
  • Voltage Rating: 50V
  • Height Above Board: 0.033" (0.84mm)
  • Flat Flex Type: FPC
  • Connector/Contact Type: Contacts, Top and Bottom
  • FFC, FCB Thickness: 0.15mm
  • Locking Feature: Flip Lock
  • Cable End Type: Straight
  • Housing Material: Plastic
  • Actuator Material: Not Specified
  • Material Flammability Rating: Not Specified
  • Housing Color: Not Specified
  • Actuator Color: Not Specified
  • Standard Package: 2,000
  • Mounting: Surface Mount, Right Angle
  • Temperature Range: -40°C ~ 85°C
  • Win Source Part Number: 1333343-046293645005829+
  • Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
  • Supply and Demand Status: Balance
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 0.2A
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.69.4051
  • Other Part Numbers: 1253-046293645005829+CT,1253-046293645005829+DKR,478-046293645005829+-ND,1253-046293645005829+TR-ND,478-046293645005829+TR,1253-046293645005829+TR,1253-046293645005829+CT-ND,478-046293645005829+CT,478-046293645005829+DKR,1253-046293645005829+DKR-ND,478-046293645005829+
  • RoHS Status: ROHS3 Compliant

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess