EN
  • EN
  • DE

TC58NVG3S0FTA00B4H

Part No TC58NVG3S0FTA00B4H
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 8 Gbit (1G × 8 Bit) Cmos Nand E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098308-TC58NVG3S0FTA00B4H
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC58NVG3S0FTA00B4H CAD Model

Description

The TC58NVG3S0FTA00B4H is a NAND flash memory component manufactured by Toshiba Semiconductor and Storage. This type of memory is widely used in various embedded systems, consumer electronics, and data storage devices. It provides non-volatile storage, meaning it retains data even when power is removed, making it suitable for applications requiring reliable data retention.

Applications:

      
  • Solid-state drives (SSDs)
  •   
  • USB flash drives
  •   
  • Memory cards (SD, microSD)
  •   
  • Embedded systems
  •   
  • Mobile phones
  •   
  • Tablets

Features:

      
  • NAND flash technology
  •   
  • High storage density
  •   
  • Fast read and write speeds
  •   
  • Low power consumption
  •   
  • Small form factor
  •   
  • High reliability

Benefits:

      
  • Increased storage capacity in portable devices
  •   
  • Improved system performance due to fast access times
  •   
  • Extended battery life in mobile applications
  •   
  • Enhanced data security and reliability
  •   
  • Reduced system size and weight

Additional Details:

NAND flash memory stores data in memory cells arranged in a grid. The TC58NVG3S0FTA00B4H likely uses a multi-level cell (MLC) or triple-level cell (TLC) architecture to achieve higher storage densities. The specific capacity of this chip can be determined by looking at the datasheet. It supports various error correction codes (ECC) to ensure data integrity. The chip is designed for high endurance, meaning it can withstand a large number of program/erase cycles.

The controller manages the data storage, retrieval, and wear-leveling algorithms, which are crucial for extending the lifespan of the flash memory.  Power consumption is optimized to meet the requirements of portable devices. This particular model is likely packaged for surface mounting onto a PCB, making it suitable for automated assembly processes.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess