EN
  • EN
  • DE

TC58NVG0S3AFTI5

Part No TC58NVG0S3AFTI5
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000673-TC58NVG0S3AFTI5
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC58NVG0S3AFTI5 CAD Model

Description

The TC58NVG0S3AFTI5 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It's a single 256Mbit (32MByte) SLC (Single-Level Cell) NAND flash memory chip. This type of memory is commonly used for data storage in various electronic devices due to its non-volatility, high density, and relatively fast read/write speeds.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and user data in embedded systems.
  • Solid State Drives (SSDs): Suitable for low-capacity SSDs where fast boot-up times and data access are critical.
  • Memory Cards: Employed in various memory card formats for digital cameras, smartphones, and other portable devices.
  • Data Loggers: Used for storing sensor data in industrial and environmental monitoring applications.
  • Boot Memory: Can be used as boot memory in various microcontroller and microprocessor-based systems.

Features:

  • 256Mbit (32MByte) Capacity: Provides a moderate amount of storage for embedded applications.
  • SLC (Single-Level Cell) Technology: Offers high endurance and reliability compared to MLC (Multi-Level Cell) or TLC (Triple-Level Cell) NAND flash.
  • Page Size: Typically features a page size of 512 bytes or 2048 bytes.
  • Block Size: Organized into blocks for efficient erase operations.
  • Fast Read/Write Speeds: Offers relatively fast data access compared to other types of non-volatile memory.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.

Benefits:

  • High Reliability: SLC NAND offers high endurance and data retention, making it suitable for critical applications.
  • Fast Data Access: Provides fast read/write speeds for quick boot-up times and data processing.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Conserves power in battery-powered devices.
  • Compact Size: Small form factor allows for integration into space-constrained applications.

Additional Details:

The TC58NVG0S3AFTI5 typically operates with a 3.3V power supply and includes features like bad block management, wear leveling, and error correction code (ECC). The operating temperature range is usually specified for industrial applications. The device utilizes a standard NAND flash interface for communication with the host controller. It is often available in a TSOP (Thin Small Outline Package) or similar package for easy integration onto circuit boards.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess