EN
  • EN
  • DE

TC554161FTL-85L

Part No TC554161FTL-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 262,144-WORD BY 16 BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264718-TC554161FTL-85L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC554161FTL-85L CAD Model

Description

The TC554161FTL-85L is a 4Mbit Static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 256K words by 16 bits and is designed for high-speed memory applications. This SRAM features low power consumption and fast access times, making it suitable for various embedded systems and memory-intensive tasks.

Applications:

  • Embedded Systems: Used as main memory or cache memory in microcontrollers and embedded processors.
  • Industrial Control Systems: Provides fast and reliable memory for industrial automation equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices for data storage.
  • Medical Devices: Employed in medical equipment for data logging and processing.
  • Aerospace Applications: Used in avionics systems where reliability and performance are critical.

Features:

  • 4Mbit Capacity: Provides 4,194,304 bits of storage.
  • Fast Access Time: Offers fast read and write access times for high-speed data transfer.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • 256K x 16 Organization: Organized as 256,000 words by 16 bits.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Data Retention Capability: Retains data even when power is removed.

Benefits:

  • High-Speed Performance: Fast access times enable efficient data processing.
  • Low Power Operation: Reduces power consumption and extends battery life in portable devices.
  • Large Storage Capacity: Provides ample storage for various data types.
  • Reliable Data Storage: Ensures reliable data retention even when power is lost.
  • Simplified System Design: TTL-compatible inputs and outputs simplify integration with other components.

Additional Details:

The TC554161FTL-85L operates from a single 3.3V power supply. It is typically packaged in a surface-mount package, such as a TSOP (Thin Small Outline Package) or similar. The datasheet for the TC554161FTL-85L provides detailed information on recommended operating conditions, electrical characteristics, and timing diagrams. It is important to consult the datasheet for the manufacturer's specifications before using this part. Proper power supply decoupling is crucial to minimize noise and ensure stable operation. The -85L suffix indicates an access time of 85ns.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess