EN
  • EN
  • DE

TC551001BPI-85L

Part No TC551001BPI-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description IC Memory TC551001/TC551001BPI/85L TOSHIBA Static RAM memory prog. volatille N32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014856-TC551001BPI-85L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001BPI-85L CAD Model

Description

The TC551001BPI-85L is a high-speed, low-power 1,048,576-bit (131,072 words x 8 bits) static random access memory (SRAM) manufactured by Toshiba. It is designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache memory in microprocessors and microcontrollers.
  • Buffer memory in data acquisition systems.
  • High-speed storage in networking equipment.
  • Main memory in embedded systems with specific performance requirements.
  • Industrial control systems where rapid data access is crucial.

Features:

  • High-speed access time: 85 ns access time ensures quick data retrieval and storage.
  • Low power consumption: Reduces energy usage in battery-powered devices and minimizes heat generation.
  • Single 5V power supply: Simplifies power supply design and reduces system cost.
  • Fully static operation: Eliminates the need for refresh cycles, simplifying system design.
  • TTL compatible inputs and outputs: Provides easy interfacing with other TTL logic devices.
  • Data retention voltage: Wide operating voltage range.
  • Three-state output: Allows for easy memory expansion and bus sharing.

Benefits:

  • Improved system performance: High-speed access time enables faster data processing and overall system responsiveness.
  • Reduced power consumption: Low power operation extends battery life in portable devices and lowers energy costs.
  • Simplified system design: Fully static operation and TTL compatibility ease integration into existing systems.
  • Increased system reliability: Robust design and manufacturing processes ensure long-term reliability.
  • Cost-effective solution: Provides a balance of performance and cost for a wide range of applications.

Additional Details:

The TC551001BPI-85L operates with a single 5V power supply and is available in a standard DIP (Dual In-line Package). It features a three-state output, allowing it to be easily interfaced with other memory devices and microprocessors. The device is designed for reliable operation over a wide temperature range. Its static design means no clocking or refreshing is required, which simplifies its use. The 85ns access time makes it suitable for a range of fast memory applications. The device is also known for its low power standby mode.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess