EN
  • EN
  • DE

TC551001BFTL-85L

Part No TC551001BFTL-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description SILICON GATE CMOS 131,072 WORD x 8 BIT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264664-TC551001BFTL-85L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC551001BFTL-85L CAD Model

Description

The TC551001BFTL-85L is a 1,048,576-bit (1Mbit) static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 131,072 words by 8 bits, making it suitable for a variety of memory applications. The "-85L" suffix indicates an access time of 85 nanoseconds and likely denotes a low-power version.

Applications:

  • Embedded systems: Data storage for microcontrollers and microprocessors.
  • Cache memory: High-speed buffer memory in computer systems.
  • Data acquisition systems: Temporary storage of data in data acquisition applications.
  • Industrial control systems: Storing parameters and data in industrial control equipment.
  • Networking equipment: Buffer memory in routers, switches, and other networking devices.

Features:

  • 1 Mbit (1,048,576 bits) memory: Sufficient storage capacity for various applications.
  • Organized as 131,072 words by 8 bits: Suitable for byte-oriented data storage.
  • Static RAM (SRAM): Retains data as long as power is applied, without requiring refresh cycles.
  • Fast access time (85 ns): Enables high-speed data access.
  • Low power consumption: Suitable for battery-powered applications.
  • TTL compatible inputs and outputs: Easy interfacing with other digital components.

Benefits:

  • Fast data access: Provides quick access to stored data.
  • Low power consumption: Extends battery life in portable devices.
  • Easy to use: Simple interface simplifies system integration.
  • Reliable: Provides non-volatile storage for critical data (as long as power is supplied).
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The TC551001BFTL-85L typically operates from a 5V power supply. It is available in various package options, including DIP and SOIC. It is commonly used in applications where fast data access and low power consumption are important. The device features separate data input and output pins. The SRAM utilizes a matrix array of transistors to store the data, resulting in a very fast access time. Because it is a static RAM, it does not require any refresh cycles, which simplifies the memory controller design.

The TC551001BFTL-85L offers a cost-effective solution for applications requiring fast access times and moderate memory density.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess