EN
  • EN
  • DE

TC54512AF-15

Part No TC54512AF-15
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098249-TC54512AF-15
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54512AF-15 CAD Model

Description

The TC54512AF-15 is a 524,288-bit static RAM (SRAM) manufactured by Toshiba. It is organized as 65,536 words by 8 bits. This SRAM offers fast access times and low power consumption, making it suitable for a variety of memory applications where speed and efficiency are crucial. It is designed for use in systems requiring high-performance memory, such as embedded systems, industrial controllers, and communication equipment.

Applications:

  • Embedded systems
  • Industrial controllers
  • Communication equipment
  • Cache memory
  • Buffer memory

Features:

  • High-speed access time: 15 ns.
  • Low power consumption: Active and standby modes for power saving.
  • Single 5V power supply: Simplifies system design.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL devices.
  • Operating temperature range: Standard industrial temperature range.
  • Package: Available in various package options.

Benefits:

  • Improved system performance: Fast access times enhance overall system speed.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified system design: Single power supply and TTL compatibility ease integration.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Cost-effective solution: Provides a balance of performance and cost.

Additional Details:

The TC54512AF-15 utilizes advanced CMOS technology to achieve high speed and low power dissipation. It supports both read and write operations with minimal timing requirements. The device is available in various package types to suit different application needs. Detailed specifications including pinout, timing diagrams, and electrical characteristics can be found in the Toshiba datasheet for the TC54512AF series.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess