EN
  • EN
  • DE

TC4S69F(TE85L,F)

Part No TC4S69F(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description Inverter 1-Element CMOS 5-Pin SMV T/R / IC GATE INVERTER SMV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SMV
Dimension SC-74A, SOT-753
Win Source Part Number 098807-TC4S69F(TE85L,F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TC4S69
Introduction Date January 04, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC4S69F(TE85L,F) CAD Model

Description

The TC4S69F(TE85L,F) is a single-gate CMOS inverter manufactured by Toshiba Semiconductor and Storage. Similar to the TC4S69F(TE85L), this device offers high-speed operation and low power consumption, making it suitable for various digital logic applications requiring signal inversion with minimal power impact. The 'F' suffix generally indicates lead-free construction.

Applications:

  • Signal Inversion: Performing logic inversion in digital circuits.
  • Wave Shaping: Converting signals into standard shapes for processing.
  • Oscillator Circuits: Implementation of simple oscillators using feedback.
  • Clock Signal Generation: Generating inverted clock signals for synchronous logic.
  • Buffering Applications: Providing isolation and increasing drive strength in digital circuits.

Features:

  • Single CMOS Inverter Gate: Contains a single inverter built using CMOS technology.
  • Low Power Consumption: Operates with minimal power consumption due to the CMOS design.
  • High-Speed Switching: Provides fast switching speeds for quick signal processing.
  • Wide Operating Voltage Range: Compatible with various supply voltages for design flexibility.
  • Lead-Free Package: The 'F' suffix indicates a lead-free package, complying with environmental regulations.

Benefits:

  • Energy Efficiency: Low power consumption extends battery life and reduces heat dissipation.
  • Fast Signal Processing: High-speed switching ensures rapid and accurate signal handling.
  • Versatile Application: Suitable for a wide range of digital logic applications.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.
  • Simplified Circuit Design: A single inverter simplifies overall circuit design.

Additional Details:

For detailed specifications such as propagation delay, operating temperature range, and input/output voltage levels, refer to the official datasheet. The (TE85L,F) indicates a specific tape and reel packaging configuration for automated assembly, and the 'F' confirms adherence to lead-free manufacturing standards. The TC4S69F(TE85L,F) is a versatile component for applications requiring a simple, low-power inverter function.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess