EN
  • EN
  • DE

TC4520BF

Part No TC4520BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL BINARY UP COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356577-TC4520BF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4520BF CAD Model

Description

The TC4520BF is a CMOS Dual Binary Up Counter manufactured by Toshiba Semiconductor and Storage. This integrated circuit contains two independent 4-stage binary up counters within a single package. Each counter increments its output on the rising edge of its clock input. These counters find application in diverse areas, including frequency dividers, timers, and control circuits requiring binary counting operations.

Applications

  • Frequency Dividers: Used to divide an input frequency by a power of 2.
  • Timers: Measuring time intervals in timing circuits.
  • Control Circuits: Implementing sequential control logic.
  • Event Counters: Counting the number of occurrences of an event.
  • Digital Systems: Employed in various digital systems for counting and sequencing operations.

Features

  • Dual Binary Up Counters: Contains two independent 4-stage binary up counters.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V.
  • Synchronous Counting: Counters increment synchronously with the clock input.
  • Reset Input: Each counter has a reset input for clearing the count.

Benefits

  • Reduced Component Count: Simplifies circuit design by integrating two counters in one IC.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Accurate Counting: Provides accurate and reliable binary counting.
  • Versatile Application: Applicable in a wide range of counting and timing scenarios.
  • Reliable Performance: Offers consistent and dependable operation under varying conditions.

Additional Details

The TC4520BF typically comes in a 16-pin SOP (Small Outline Package). Each counter includes a clock input (CK), a reset input (RST), and four binary outputs (QA, QB, QC, QD). The counter increments on the rising edge of the clock signal. A high level on the reset input resets the counter to zero. The operating temperature range typically spans from -40°C to +85°C. The maximum clock frequency depends on the supply voltage and operating conditions. The outputs are designed to drive standard CMOS and TTL logic levels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1367 $58.0975
1,030+ $0.1122 $115.5660
1,595+ $0.1087 $173.3765
2,200+ $0.1051 $231.2200
2,845+ $0.1016 $289.0520
3,805+ $0.0912 $347.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess