EN
  • EN
  • DE

TC4501BP

Part No TC4501BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356563-TC4501BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4501BP CAD Model

Description

The TC4501BP is a CMOS Quad Bilateral Switch manufactured by Toshiba Semiconductor and Storage. This device is designed for analog and digital signal switching applications.

Applications

  • Analog signal switching
  • Digital signal switching
  • Multiplexing and demultiplexing
  • Sample-and-hold circuits
  • Logic level translation
  • Audio signal routing
  • Data acquisition systems

Features

  • Quad Bilateral Switches: Contains four independent bilateral switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation when the switch is closed, ensuring signal integrity.
  • High Off-Resistance: Provides excellent isolation when the switch is open, preventing signal leakage.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V, offering flexibility in various applications.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • CMOS Technology: Offers high input impedance and low output impedance.

Benefits

  • Versatile Switching Solution: Suitable for both analog and digital signal switching applications.
  • High Signal Integrity: Low on-resistance ensures minimal signal distortion.
  • Excellent Isolation: High off-resistance prevents signal interference.
  • Wide Application Range: Suitable for a broad range of operating voltages.
  • Energy Efficient: Low power consumption makes it ideal for portable devices.
  • Simplified Circuit Design: Integrates four switches into a single package, reducing component count.

Additional Details

The TC4501BP typically comes in a DIP (Dual In-line Package), SOIC or TSSOP package, making it easy to prototype and integrate into existing circuits. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Lowest to $1.6817
Broadcom Limited
Lowest to $8.2363
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Texas Instruments
Lowest to $5.7999
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess