The TC40H175P is a 4-bit D-type flip-flop with a common clear input, manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for applications that require high-speed, edge-triggered data storage, making it ideal for use in registers, counters, and control circuits.
Applications:
- Data Registers
- Counters
- Shift Registers
- Control Circuits
- Memory Address Latches
Features:
- 4-Bit D-Type Flip-Flops
- Common Clear Input
- High-Speed Operation
- Edge-Triggered Inputs
- Wide Operating Voltage Range
- TTL Compatible Inputs and Outputs
- Standard DIP Package
Benefits:
- Efficient Data Storage: Provides reliable storage of four bits of data, with each flip-flop being individually addressable.
- Synchronous Clearing: The common clear input allows for simultaneous resetting of all flip-flops, simplifying initialization and error recovery.
- High-Speed Performance: Ensures fast data transfer and processing, making it suitable for high-frequency applications.
- Versatile Application: Suitable for a wide range of applications requiring data storage and manipulation, from simple registers to complex control systems.
- Easy Integration: TTL compatibility simplifies interfacing with other digital logic circuits and microcontrollers.
Additional Details:
The TC40H175P consists of four independent D-type flip-flops, each capable of storing one bit of data. Data is transferred from the D input to the Q output on the positive-going edge of the clock (CP) input. The common clear (CLR) input, when asserted low, resets all flip-flops, forcing their Q outputs to a low state. The device operates over a wide voltage range, typically from 2V to 6V, offering flexibility in various system designs. Housed in a standard Dual In-line Package (DIP), the TC40H175P is easy to prototype and integrate into existing circuit boards. Its high-speed operation and synchronous clearing capabilities make it a valuable component for digital systems requiring reliable and efficient data storage and manipulation.