The TC4093BP is a quad 2-input NAND Schmitt trigger IC manufactured by Toshiba Semiconductor and Storage. As part of the TC4000 series, it offers versatile CMOS logic functions with enhanced noise immunity thanks to the Schmitt trigger inputs. This device comprises four independent NAND gates, making it suitable for numerous digital electronic applications requiring reliable switching and signal conditioning.
Applications
- Wave shaping circuits
- Astable and monostable multivibrators
- Logic gate implementation in digital systems
- Interface applications with noisy signals
- Switch debouncing circuits
Features
- Quad 2-input NAND gate configuration
- Schmitt trigger inputs for superior noise immunity
- Wide operating voltage range (3V to 18V)
- Low quiescent current
- High noise immunity
- Symmetrical output characteristics
- Operating temperature: -40°C to +85°C
Benefits
- Enhanced noise immunity ensures stable operation in noisy environments.
- Wide voltage range allows use in various power supply configurations.
- Low power consumption is ideal for battery-powered applications.
- Integrated quad NAND gates simplify digital circuit design.
- Stable performance across a broad temperature range.
Additional Details
The TC4093BP utilizes CMOS technology, offering high input impedance and low power dissipation. The Schmitt trigger inputs ensure clean switching even with slowly changing input signals. This makes it suitable for applications where input signals may be noisy or require debouncing. It is commonly packaged in a DIP (Dual In-line Package), making it suitable for breadboarding and through-hole PCB designs. The propagation delay of the gates varies with supply voltage and load capacitance. However, due to its design, it ensures reliable performance across varying operational parameters.
The TC4093BP's ability to handle noisy signals effectively makes it a valuable component in various applications, including industrial control systems and consumer electronics. Its ease of use and robust performance contribute to its widespread adoption in digital circuit designs.