EN
  • EN
  • DE

74AUP1G14FW5-7

Part No 74AUP1G14FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT TRIG 1INP X1DFN-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Logic Type Inverter
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.15V ~ 0.88V
Logic Level - High 0.65V ~ 2.32V
Max Propagation Delay at V, Max CL 6.1ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X1-DFN1010-6
Manufacturer Package 6-XDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 721836-74AUP1G14FW5-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G14FW5-7 CAD Model

Description

Diodes Incorporated 74AUP1G14FW5-7: High-Performance Single Inverter Gate

The 74AUP1G14FW5-7 from Diodes Incorporated is a high-performance, single inverter gate that is a part of the advanced ultra-low power (AUP) family. This device is specifically designed to operate over a wide range of supply voltages, from 0.8V to 3.6V, making it extremely versatile for various applications. Its low power consumption and high speed make it ideal for battery-operated and portable devices where power efficiency is of paramount importance.

Equipped with Schmitt-trigger inputs, the 74AUP1G14FW5-7 offers excellent noise immunity and a hysteresis of typically 250mV which provides a clear decision point for signal processing, helping to stabilize the output against disturbances. This feature is particularly useful in environments with high electrical noise or when signals with slow rise and fall times are being processed.

The device is housed in a compact 6-pin SOT-363 (SC-70) package, which is suitable for space-constrained applications. Despite its small size, it delivers robust performance with a low static power consumption of only 0.9μA (max) at 3.3V, contributing to the overall energy efficiency of the end product.

The 74AUP1G14FW5-7 is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This level of protection ensures the longevity and reliability of both the inverter gate and the overall system it is a part of.

With its wide operating temperature range of -40°C to +125°C, the 74AUP1G14FW5-7 is suitable for industrial applications that may be exposed to harsh environmental conditions. Its Latch-up performance exceeds 100mA per JESD 78, Class II, providing additional robustness for the device in the event of over-current conditions.

In summary, the 74AUP1G14FW5-7 from Diodes Incorporated is a high-quality, ultra-low power single inverter gate that offers excellent performance and is ideal for a wide range of applications, including but not limited to portable devices, computing systems, and industrial controls.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0650 $50.0500
1,875+ $0.0534 $100.1250
2,905+ $0.0517 $150.1885
4,000+ $0.0500 $200.0000
5,170+ $0.0484 $250.2280
6,915+ $0.0434 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess