EN
  • EN
  • DE

TC4093BF

Part No TC4093BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description QUAD 2-INPUT NAND SCHMITT TRIGGERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356429-TC4093BF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4093BF CAD Model

Description

The TC4093BF is a quad 2-input NAND Schmitt trigger manufactured by Toshiba Semiconductor and Storage. It is part of the TC4000 series, which is known for its low power consumption and high noise immunity due to its CMOS technology. This IC contains four independent 2-input NAND gates, each with Schmitt trigger inputs, making it suitable for applications requiring noise suppression and waveform shaping.

Applications

  • Noise Suppression: Used to clean up noisy or distorted digital signals.
  • Wave Shaping: Employed for shaping square waves or other waveforms.
  • Logic Gates: Functions as a fundamental NAND gate in digital logic circuits.
  • Oscillators: Can be configured as oscillators for clock generation or timing circuits.
  • Monostable Multivibrators: Used to create monostable multivibrators (one-shot timers).

Features

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates in a single package.
  • Schmitt Trigger Inputs: Provides hysteresis for improved noise immunity and waveform shaping.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • High Noise Immunity: Enhanced noise immunity due to Schmitt trigger inputs.

Benefits

  • Improved Noise Immunity: Schmitt trigger inputs provide superior noise immunity compared to standard NAND gates.
  • Simplified Circuit Design: Reduces component count due to the integration of four NAND gates in one package.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Reliable Operation: Stable performance in noisy environments due to hysteresis.
  • Versatile Applications: Suitable for a wide range of digital logic and signal conditioning applications.

Additional Details

The TC4093BF is typically available in a 14-pin package. The output of the NAND gate is low only when both inputs are high; otherwise, the output is high. The Schmitt trigger inputs introduce hysteresis, meaning that the switching threshold for a rising input signal is different from the switching threshold for a falling input signal. This helps to prevent oscillations and false triggering due to noise. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess