EN
  • EN
  • DE

TAJE477M006RNJ

Part No TAJE477M006RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 470UF 6.3V 20% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 470μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 400 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.169" (4.30mm)
Manufacturer Size Code E
Features General Purpose
Win Source Part Number 212560-TAJE477M006RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJE477M006RNJ CAD Model

Description

The TAJE477M006RNJ is a solid tantalum chip capacitor manufactured by AVX Corporation. It's part of their TAJ series of capacitors, designed for surface mount applications on printed circuit boards (PCBs). This particular capacitor offers a capacitance of 470µF with a voltage rating of 6.3V, making it well-suited for applications where a stable and relatively high capacitance value is needed at a lower voltage.

Applications:

  • Power supply decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations that can affect sensitive components.
  • Filtering in portable devices: Commonly found in smartphones, tablets, and other portable electronics for filtering and smoothing power signals.
  • DC-DC converter circuits: Provides stable voltage and current in DC-DC converters.
  • Audio circuits: Used for coupling and decoupling audio signals.
  • General-purpose decoupling: Used in various electronic circuits to reduce noise and provide a stable power source for integrated circuits (ICs).

Features:

  • High Capacitance: 470µF capacitance value offers a significant charge storage capacity.
  • Low ESR: Low Equivalent Series Resistance (ESR) minimizes power dissipation and heat generation.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Solid Tantalum Construction: Provides inherent stability and reliability.
  • Compact Size: "E" case size for high component density on circuit boards.
  • RoHS Compliance: Manufactured in compliance with RoHS environmental regulations.

Benefits:

  • Stable Performance: Provides stable capacitance over temperature and voltage variations.
  • Long Lifespan: Solid tantalum construction ensures long-term reliability.
  • Reduced Noise: Effective decoupling reduces noise and improves circuit performance.
  • Space-Saving Design: Small size allows for high component density.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJE477M006RNJ has a capacitance tolerance of ±20%. It is designed to operate within a specific temperature range. The tantalum capacitor consists of a tantalum pentoxide dielectric layer, which provides high capacitance in a small volume. This part is typically supplied in tape and reel packaging for automated pick-and-place assembly. The capacitor body is epoxy molded, offering protection against environmental factors. This component is widely used in applications where space is limited and high reliability is required, such as in embedded systems and consumer electronics.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess