EN
  • EN
  • DE

TC4073BF

Part No TC4073BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356419-TC4073BF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4073BF CAD Model

Description

The TC4073BF is a triple 3-input AND gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC4000 series, which utilizes CMOS technology for low power consumption and high noise immunity. This IC contains three independent 3-input AND gates within a single package, making it a useful building block for digital logic circuits.

Applications

  • Logic Gates: Used as a fundamental AND gate in digital logic circuits.
  • Data Selection: Can be used in data selection and multiplexing circuits.
  • Address Decoding: Employed in address decoding schemes for memory systems.
  • Control Logic: Used in control logic circuits for various electronic systems.
  • Security Systems: Can be incorporated into security systems for conditional activation.

Features

  • Triple 3-Input AND Gates: Contains three independent 3-input AND gates in a single package.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Wide Operating Voltage Range: Can operate over a wide range of supply voltages.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Circuit Design: Reduces complexity by integrating three AND gates in one IC.
  • Reduced Board Space: Minimizes PCB footprint, allowing for compact designs.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Reliable Operation: High noise immunity ensures stable and consistent performance.
  • Versatile Applications: Suitable for a wide range of digital logic applications.

Additional Details

The TC4073BF is typically available in a 14-pin package. It is designed to operate within a broad temperature range, making it suitable for various industrial and consumer applications. The output of the AND gate is high only when all inputs are high; otherwise, the output is low. It's commonly used in digital circuits where multiple conditions must be met simultaneously to activate a certain function. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess