EN
  • EN
  • DE

R5C475II-CSP144Q

Part No R5C475II-CSP144Q
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289250-R5C475II-CSP144Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5C475II-CSP144Q CAD Model

Description

The Ricoh R5C475II-CSP144Q is a PCI Express (PCIe) card reader controller designed for seamless data transfer between various memory cards and a host system. The 'CSP144Q' designation refers to its package type: a Chip Scale Package with 144 pins, offering a compact form factor for space-constrained applications. This controller is part of the R5C475II family, known for its comprehensive memory card support and PCIe interface.

Applications

  • Embedded Systems requiring PCIe connectivity
  • Compact PCs and Single-Board Computers
  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Data Acquisition Systems

Features

  • PCI Express Interface: Enables high-speed data transfer rates compliant with PCIe specifications.
  • Multi-Card Support: Compatible with a wide range of memory card formats, including SD, SDHC, SDXC, MMC, MS, MS Pro, and xD-Picture Card.
  • Direct Memory Access (DMA): Supports DMA for efficient data transfer, reducing CPU overhead.
  • Card Detection: Provides hardware-based card insertion and removal detection.
  • Power Management Features: Includes power-saving modes to minimize energy consumption.
  • CSP144Q Package: Offers a small footprint suitable for space-limited applications.
  • Compliant with PCI Express Base Specification: Ensures compatibility with standard PCIe slots and systems.

Benefits

  • Fast Data Transfer: The PCIe interface provides high-bandwidth data transfer capabilities.
  • Versatile Card Support: The controller supports a wide variety of memory card formats, offering flexibility in application design.
  • Efficient CPU Utilization: DMA support minimizes CPU involvement in data transfer operations.
  • Compact Design: The CSP144Q package allows for integration into small form factor systems.
  • Reduced Power Consumption: Power management features contribute to energy efficiency.
  • Simplified Integration: Compliance with PCIe standards streamlines integration into existing systems.

Additional Details

The R5C475II-CSP144Q interfaces with the host system through a PCI Express slot, enabling high-speed communication. It supports various memory card protocols, ensuring compatibility with a broad range of card types. The CSP144Q package is designed for applications where board space is critical. The integrated card detection circuitry allows the system to automatically recognize when a card is inserted or removed. Proper operation requires appropriate driver support, which is typically provided by Ricoh or integrated into the operating system. For detailed technical specifications, including voltage requirements, power consumption, and supported transfer speeds, consult the Ricoh R5C475II-CSP144Q datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess