EN
  • EN
  • DE

TC4066BF(EL

Part No TC4066BF(EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839620-TC4066BF(EL
Ultra Librarian 3D Model Ultra Librarian TC4066BF(EL CAD Model

Description

The TC4066BF(EL) is a quad bilateral switch integrated circuit (IC) manufactured by Toshiba Semiconductor and Storage. This versatile IC contains four independent analog switches, each capable of conducting signals in both directions. It is commonly used for analog and digital signal switching applications, offering low ON resistance and high OFF resistance.

Applications:

  • Analog Signal Switching: Routing analog signals in audio and instrumentation circuits.
  • Digital Signal Multiplexing: Selecting one of several digital input signals to pass through.
  • Sample-and-Hold Circuits: Used to sample and hold analog voltages.
  • Analog Multiplexers/Demultiplexers: Switching multiple analog signals to a single line or vice versa.
  • Logic Level Translation: Switching signals between different voltage levels.

Features:

  • Quad Bilateral Switches: Contains four independent SPST (Single-Pole Single-Throw) switches.
  • Low ON Resistance: Provides low resistance when the switch is closed for minimal signal loss.
  • High OFF Resistance: Offers high resistance when the switch is open to prevent signal leakage.
  • Wide Operating Voltage Range: Operates over a broad range of voltage levels.
  • High-Speed Switching: Fast switching speeds for efficient signal routing.
  • CMOS Technology: Low power consumption due to CMOS technology.

Benefits:

  • Versatile Switching: Suitable for a wide range of analog and digital signal switching applications.
  • Minimal Signal Loss: Low ON resistance ensures minimal signal attenuation.
  • Isolation: High OFF resistance provides excellent signal isolation.
  • Simplified Circuit Design: Simplifies the design of switching circuits.
  • Cost-Effective: Provides a cost-effective solution for signal routing needs.

The TC4066BF(EL) is a reliable and versatile quad bilateral switch IC suitable for a wide range of applications. Its low ON resistance, high OFF resistance, and fast switching speeds make it an excellent choice for both analog and digital signal routing needs. This IC simplifies circuit design and provides a cost-effective solution for various electronic projects requiring signal switching.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1950 $50.7000
625+ $0.1600 $100.0000
970+ $0.1550 $150.3500
1,335+ $0.1500 $200.2500
1,725+ $0.1450 $250.1250
2,310+ $0.1300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 847 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess