EN
  • EN
  • DE

TC4050BP(F.N.M)

Part No TC4050BP(F.N.M)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description . Hex Non-invering Buffer/converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976169-TC4050BP(F.N.M)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4050BP(F.N.M) CAD Model

Description

The TC4050BP(F.N.M) is a hex buffer/converter manufactured by Toshiba Semiconductor and Storage. It consists of six independent buffers. The device is designed for use in a wide range of digital logic applications and is characterized by high noise immunity and low power dissipation.

Applications:

  • Logic Level Conversion: Used to interface between logic circuits operating at different voltage levels.
  • Buffer Applications: Employed as a buffer to increase drive capability or isolate sensitive circuits.
  • Line Driving: Utilized as a line driver to transmit digital signals over long distances or through noisy environments.
  • Memory Interfacing: Integrated into memory systems to buffer address or data lines.
  • General-Purpose Logic: Used in various digital logic circuits where signal buffering or level conversion is required.

Features:

  • Hex Buffer: Contains six independent buffer circuits in a single package.
  • High Noise Immunity: Provides high noise immunity, making it suitable for use in noisy environments.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Low Power Dissipation: Consumes low power, making it suitable for battery-powered applications.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Versatility: Can be used in a wide range of digital logic applications.
  • Reliability: Provides reliable performance in harsh environments due to its high noise immunity.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Simplified Design: Simplifies circuit design by providing multiple buffers in a single package.
  • Cost-Effective: Offers a cost-effective solution for buffering or logic level conversion.

The TC4050BP(F.N.M) is available in a DIP (Dual In-Line Package). Detailed electrical characteristics, timing diagrams, and application notes can be found in the Toshiba datasheet. It's essential to review this datasheet for proper device operation and application within a system. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess