EN
  • EN
  • DE

TB6634FNG(O,C,8,EL

Part No TB6634FNG(O,C,8,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 3-Phase Brushless Motor Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960238-TB6634FNG(O,C,8,EL
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB6634FNG(O,C,8,EL CAD Model

Description

The TB6634FNG(O,C,8,EL) is a PWM chopper-type dual DC motor driver manufactured by Toshiba Semiconductor and Storage. This device is designed to drive two DC motors simultaneously or one stepping motor, making it suitable for a wide range of applications requiring precise motor control. It features built-in overcurrent protection and thermal shutdown circuitry to ensure reliable operation.

Applications:

  • Robotics: Driving the motors for robot arms, mobile platforms, and other robotic systems.
  • Office Automation Equipment: Controlling motors in printers, copiers, and scanners.
  • Gaming Consoles: Driving vibration motors and other actuators.
  • Industrial Equipment: Controlling motors in automated machinery and equipment.
  • Home Appliances: Driving motors in washing machines, refrigerators, and other appliances.

Features:

  • Dual H-Bridge Driver: Allows independent control of two DC motors or a single stepping motor.
  • PWM Control: Enables precise speed and torque control of the motors.
  • Built-in Overcurrent Protection: Protects the driver and the motors from damage due to excessive current.
  • Thermal Shutdown Circuitry: Prevents overheating and ensures reliable operation.
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • Wide Operating Voltage Range: Supports a wide range of motor supply voltages.
  • Surface Mount Package: Facilitates easy PCB assembly.

Benefits:

  • Precise Motor Control: PWM control allows for accurate adjustment of motor speed and torque.
  • Reliable Operation: Overcurrent protection and thermal shutdown circuitry protect the driver and the motors from damage.
  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in improved energy efficiency.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Versatile Application: Can be used to drive two DC motors or a single stepping motor, providing flexibility in system design.

Additional Details:

The TB6634FNG(O,C,8,EL) operates with a supply voltage range typically between 4.5V and 15V, making it compatible with a variety of power sources. The output current capability is up to 1.0A per channel, which is sufficient for driving small to medium-sized DC motors. The PWM frequency can be adjusted to optimize motor performance based on the specific application requirements.

The device is available in a compact surface mount package, which helps to minimize the PCB footprint. The built-in protection features ensure that the driver operates safely even under fault conditions. The TB6634FNG(O,C,8,EL) is commonly used in applications where precise and reliable motor control is required, such as in robotics, office automation equipment, and industrial machinery. Its robust design and integrated features make it a popular choice for motor control applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess