EN
  • EN
  • DE

TC4034BP

Part No TC4034BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999268-TC4034BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4034BP CAD Model

Description

The TC4034BP is an 8-bit bidirectional parallel I/O bus register manufactured by Toshiba Semiconductor and Storage. This CMOS logic device is designed for use in digital systems requiring temporary storage and bidirectional transfer of data between different parts of the system. It serves as an interface between buses or other parallel data paths, enabling controlled data flow and manipulation.

Applications

      
  • Microprocessor Systems: Interfacing microprocessors with peripheral devices.
  •   
  • Data Acquisition Systems: Storing and transferring data from sensors and data converters.
  •   
  • Memory Buffering: Buffering data between memory and other system components.
  •   
  • Interface Circuits: Providing a bidirectional interface between different logic families or voltage levels.
  •   
  • Digital Signal Processing: Temporarily storing data during signal processing operations.

Features

      
  • 8-Bit Bidirectional I/O: Allows for bidirectional transfer of 8 bits of data.
  •   
  • Parallel Interface: Uses a parallel interface for high-speed data transfer.
  •   
  • Three-State Outputs: Provides three-state outputs for bus isolation.
  •   
  • Asynchronous Operation: Operates asynchronously with respect to the system clock.
  •   
  • CMOS Logic: Utilizes CMOS technology for low power consumption.

Benefits

      
  • Data Buffering: Provides temporary storage for data transfer between system components.
  •   
  • Bidirectional Data Flow: Allows for data transfer in both directions.
  •   
  • Bus Isolation: Three-state outputs enable bus isolation for improved system performance.
  •   
  • Low Power Consumption: CMOS technology minimizes power consumption.
  •   
  • Simple Interface: Parallel interface simplifies connection to microprocessors and other devices.

Additional Details

The TC4034BP features control inputs that determine the direction of data flow and enable or disable the outputs. When the outputs are disabled, they enter a high-impedance state, allowing other devices to drive the bus. This feature is crucial for implementing shared bus systems. The device operates asynchronously, meaning that data transfer is not synchronized with a system clock. This allows for flexible timing and easy integration into various systems. The CMOS technology ensures low power consumption, making the device suitable for battery-powered applications.

Toshiba Semiconductor and Storage is a global leader in semiconductor solutions, offering a wide range of products, including logic devices, memory devices, and power devices. Their products are known for their reliability, performance, and innovation.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess