EN
  • EN
  • DE

TC4021BP

Part No TC4021BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8-STAGE STATIC SHIFT REGISTER (ASYNCHRONOUS PARALLEL INPUT OF SYNCHRONOUS SERIAL INPUT SERAL INPUT/SERIAL OUTPUT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356324-TC4021BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4021BP CAD Model

Description

The TC4021BP is an 8-Stage Static Shift Register manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring serial-to-parallel data conversion, time delay generation, and general-purpose storage. It utilizes CMOS technology, ensuring low power consumption and high noise immunity. The TC4021BP is commonly used in applications where parallel data needs to be generated from a serial input.

Applications

  • Serial-to-parallel data conversion
  • Remote control systems
  • Keyboard scanning
  • Data acquisition systems
  • Time delay circuits

Features

  • 8-Stage Shift Register: Provides 8 bits of storage.
  • Parallel Outputs: All 8 bits are available as parallel outputs.
  • Serial Input: Data is entered serially.
  • Asynchronous Parallel Enable: Allows for parallel loading of data.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Clock Enable: Controls the shifting of data.

Benefits

  • Efficient Data Conversion: Converts serial data to parallel format efficiently.
  • Energy Efficient: Low power consumption is ideal for battery-powered devices.
  • Stable Operation: High noise immunity ensures reliable performance.
  • Flexible Data Handling: Supports both serial and parallel data operations.
  • Simple Implementation: Easy to integrate into digital circuits.

Additional Details

The TC4021BP operates within a supply voltage range of 3V to 18V. It is available in a 16-pin DIP (Dual In-line Package). The operating temperature range is typically -40°C to +85°C. The shift register shifts data one bit position for each clock pulse. The parallel outputs allow for easy access to all 8 bits of data simultaneously. The asynchronous parallel enable input allows for parallel loading of data into the shift register, providing flexibility in data handling. The TC4021BP is frequently used in applications where serial data needs to be converted to parallel data, such as in data acquisition systems and remote control applications. Its CMOS construction provides excellent noise immunity and low power consumption, making it a reliable choice for various digital logic designs. It is designed to operate with both positive and negative logic configurations, further enhancing its versatility in various applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess