EN
  • EN
  • DE

TC4008BP

Part No TC4008BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010089-TC4008BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4008BP CAD Model

Description

The TC4008BP is a high-speed CMOS 4-bit full adder manufactured by Toshiba. It's designed for applications requiring arithmetic operations, specifically the addition of two 4-bit binary numbers. This adder incorporates carry-in and carry-out terminals, allowing for cascading multiple devices to handle larger word sizes.

Applications

      
  • Arithmetic Logic Units (ALUs) in microprocessors and digital systems.
  •   
  • Digital signal processing (DSP) applications.
  •   
  • Instrumentation and measurement equipment requiring digital addition.
  •   
  • Control systems where binary addition is a fundamental operation.
  •   
  • Educational platforms and digital logic training circuits.

Features

      
  • High-Speed Operation: Provides rapid addition of 4-bit binary numbers.
  •   
  • Carry-In and Carry-Out Terminals: Enables cascading for expanding bit width.
  •   
  • CMOS Technology: Offers low power consumption and high noise immunity.
  •   
  • Wide Operating Voltage Range: Typically operates from 3V to 18V, offering flexibility in power supply design.
  •   
  • Standard DIP Package: Easy to use with breadboards and prototyping boards.

Benefits

      
  • Simplified Arithmetic Circuit Design: Provides a readily available adder component, reducing design complexity.
  •   
  • Scalable Addition: Cascadable design allows for implementation of addition functions for larger bit widths.
  •   
  • Energy Efficiency: Low power consumption reduces heat generation and extends battery life in portable applications.
  •   
  • Robust Performance: High noise immunity ensures reliable operation in noisy environments.
  •   
  • Ease of Integration: Industry-standard DIP package facilitates easy integration into existing circuits.

Additional Details

The TC4008BP consists of four full adder stages, each adding two bits along with a carry-in bit. The carry-out from each stage is propagated to the next. The device is typically supplied in a 16-pin DIP package. Key specifications include propagation delay times (sum and carry outputs), input and output voltage levels, and quiescent current consumption. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. Absolute maximum ratings should be observed to prevent damage to the device.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess