EN
  • EN
  • DE

TC3W02FU

Part No TC3W02FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2-TO-3 LINE DECODER WITH ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356269-TC3W02FU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC3W02FU CAD Model

Description

The TC3W02FU is a low-voltage, dual buffer/inverter logic gate manufactured by Toshiba Semiconductor and Storage. This component is designed to provide either buffering or inverting functions for digital signals within electronic circuits. It is commonly used in applications where signal integrity needs to be maintained or logic levels need to be inverted.

Applications

  • Signal Buffering: Used to strengthen weak signals and drive high-capacitance loads in digital circuits.
  • Logic Inversion: Provides inverted logic outputs for control signals and data processing.
  • Level Shifting: Converts voltage levels between different logic families (e.g., 3.3V to 5V).
  • Clock Signal Distribution: Buffers and distributes clock signals to multiple devices in a synchronous system.
  • Interface Circuits: Used in interface circuits for microcontrollers, memory devices, and other digital components.

Features

  • Dual Buffer/Inverter: Contains two independent buffer/inverter gates in a single package.
  • Low-Voltage Operation: Operates at low voltage levels, typically between 1.65V and 5.5V.
  • High-Speed Propagation Delay: Provides fast switching speeds for high-frequency applications.
  • Low Power Consumption: Designed for minimal power usage, suitable for battery-powered devices.
  • Small Package: Available in small surface-mount packages such as US8, minimizing board space.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.

Benefits

  • Signal Integrity: Improves signal quality by buffering and driving signals effectively.
  • Logic Flexibility: Provides both buffering and inverting functions in a single device.
  • Space Saving: Reduces board space requirements with its compact package.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Ensures stable operation over a wide range of voltage and temperature conditions.
  • Cost-Effective: Offers a low-cost solution for basic logic functions.

Additional Details

The TC3W02FU is typically available in a RoHS-compliant package, ensuring environmental compliance. It is designed for surface-mount technology (SMT) assembly, simplifying manufacturing. The device includes ESD protection to prevent damage from electrostatic discharge during handling and operation.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Mini-Circuits
Lowest to $16.1718
NVIDIA
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,911 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess