EN
  • EN
  • DE

TC14L070AF-2242

Part No TC14L070AF-2242
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356009-TC14L070AF-2242
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14L070AF-2242 CAD Model

Description

The TC14L070AF-2242 is a NOR Flash memory device manufactured by Toshiba Semiconductor and Storage. It provides non-volatile storage, which means that the data stored in the memory is retained even when power is removed. This makes it suitable for a wide range of embedded systems and other applications that require persistent data storage.

Applications

  • Embedded Systems: Used in a variety of embedded systems where non-volatile memory is required for storing program code and data.
  • Consumer Electronics: Found in devices such as digital cameras, MP3 players, and other portable electronics for storing firmware, user settings, and data.
  • Networking Equipment: Can be used in routers, switches, and other networking devices for storing boot code and configuration data.
  • Industrial Control Systems: Employed in industrial automation equipment for storing configuration data and control programs.
  • Automotive Electronics: Used in automotive systems for storing calibration data, firmware updates, and other critical information.

Features

  • Non-Volatile Memory: Retains stored data even when power is off.
  • NOR Flash Technology: Provides fast read access times, making it suitable for code execution and data retrieval.
  • Low Power Consumption: Designed for low-power operation, which helps extend battery life in portable devices.
  • Compact Package: Available in a small form factor, enabling integration into space-constrained applications.
  • High Endurance: Offers a high number of program/erase cycles, ensuring long-term reliability.

Benefits

  • Reliable Data Storage: Ensures data integrity and prevents data loss.
  • Fast Read Access: Improves system performance by enabling quick code execution and data retrieval.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Easy Integration: Allows for easy integration into existing systems due to its compact size.
  • Long-Term Reliability: Minimizes the need for frequent replacements due to its high endurance.

Additional Details

Specific technical specifications for the TC14L070AF-2242 will depend on the exact model and batch. Key parameters to consider include operating voltage range, temperature range, read/write speeds, program/erase cycle endurance, and package type. Consult the official datasheet provided by Toshiba Semiconductor and Storage for the most accurate and detailed information. This type of NOR flash memory is often accessed using serial or parallel interfaces. Always handle the device with care and adhere to proper ESD precautions.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess