EN
  • EN
  • DE

TC14L010AF-1730

Part No TC14L010AF-1730
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356002-TC14L010AF-1730
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC14L010AF-1730 CAD Model

Description

The TC14L010AF-1730 is a NOR Flash memory device manufactured by Toshiba Semiconductor and Storage. This memory chip provides a non-volatile storage solution, meaning it retains data even when power is removed. It is designed for embedded systems, offering a balance between storage capacity, speed, and power consumption.

Applications

  • Embedded Systems: Used in a variety of embedded applications requiring non-volatile memory, such as microcontrollers and industrial control systems.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and other portable electronics to store firmware, user data, and settings.
  • Networking Equipment: Can be used in routers, modems, and other networking devices for storing boot code and configuration data.
  • Automotive Electronics: Employed in automotive systems for storing calibration data, firmware updates, and other critical information.
  • IoT Devices: Used in various Internet of Things (IoT) devices for storing sensor data, firmware, and configuration parameters.

Features

  • Non-Volatile Memory: Retains data even when power is off, ensuring reliable storage of critical information.
  • NOR Flash Technology: Provides fast read access times, making it suitable for code execution and data retrieval.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Compact Package: Available in a small form factor package, allowing for integration into space-constrained applications.
  • High Endurance: Capable of withstanding a large number of program/erase cycles, ensuring long-term reliability.

Benefits

  • Reliable Data Storage: Ensures data integrity and retention, preventing data loss in critical applications.
  • Fast Read Access: Enables quick code execution and data retrieval, improving system performance.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices, enhancing user experience.
  • Easy Integration: Compact package allows for easy integration into existing systems, reducing development time and costs.
  • Long-Term Reliability: High endurance ensures long-term reliability, minimizing the need for frequent replacements.

Additional Details

Specific technical specifications for the TC14L010AF-1730 will vary, but generally include details such as the operating voltage range, temperature range, read/write speeds, program/erase cycle endurance, and package type. Refer to the official Toshiba Semiconductor and Storage datasheet for precise parameters. The NOR flash memory is often accessed via a serial or parallel interface, depending on the specific implementation and system requirements. Proper handling and ESD precautions are necessary to prevent damage to the device during manufacturing and usage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Pulse
Lowest to $1.6817
Mini-Circuits
Lowest to $16.1718
Pulse
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Broadcom Limited
Lowest to $8.2363
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess