EN
  • EN
  • DE

KC3225A2.0000C30E00

Part No KC3225A2.0000C30E00
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Description KC3225A Series 2 MHz 3.2 x 2.5mm 1.8 V ±50 ppm SMT Clock Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 970580-KC3225A2.0000C30E00
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KC3225A2.0000C30E00 CAD Model

Description

The KC3225A2.0000C30E00 is a ceramic resonator manufactured by AVX Corp/Kyocera Corp. It is designed to provide a stable and accurate frequency reference for various electronic circuits. This resonator is commonly used in microcontrollers, remote controls, and other applications requiring a reliable timing signal.

Applications

  • Microcontrollers: Provides a stable clock signal for microcontroller operation.
  • Remote Controls: Generates the carrier frequency for transmitting control signals.
  • Timers: Used as a frequency reference in timer circuits.
  • Oscillators: Forms the basis of oscillator circuits.
  • Wireless Communication: Employed in wireless communication devices for signal generation and timing.

Features

  • Stable Frequency: Provides a highly stable frequency output, ensuring accurate timing.
  • Compact Size: Small footprint allows for dense PCB mounting.
  • Low Aging: Maintains its frequency characteristics over long periods of operation.
  • Surface Mount Package: Enables automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental standards for RoHS compliance.
  • Operating Frequency: Operates at a frequency of 2.0000 MHz.

Benefits

  • Accurate Timing: Stable frequency output ensures precise timing in electronic circuits.
  • Space Savings: Compact size allows for denser circuit designs.
  • Long-Term Reliability: Low aging ensures consistent performance over an extended service life.
  • Simplified Manufacturing: Surface mount package facilitates automated assembly.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The KC3225A2.0000C30E00 operates at a frequency of 2.0000 MHz with a specified frequency tolerance. Its compact size and surface-mount package make it suitable for high-density PCB designs. The resonator's low aging characteristics ensure long-term stability, making it a reliable choice for critical timing applications. This ceramic resonator is frequently used in consumer electronics, industrial control systems, and communication equipment.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0382
Lite-On Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $1.6320
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess